RES 698ohm 1/16W .5% SMD 0402
698 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
698 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
698 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 698 OHM 0.5% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0402DRE07698RL | 311-2310-1-ND | RT0402DRE07698RL |
| Product Name | RES 698 OHM 1/16W .5% SMD 0402 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 698 ohms | 698 ohms | 698 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts |
| Configuration | Single Resistor |