681 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 681ohm 1/16W .5% SMD 0402
RES SMD 681 OHM 0.5% 1/16W 0402
RES SMD 681 OHM 0.5% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT0402DRE07681RL-ND | RT0402DRE07681RL | RT0402DRE07681RL | RT0402DRE07681RL |
| Product Name | Chip Resistor - Surface Mount | RES 681 OHM 1/16W .5% SMD 0402 | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) | |
| Resistance Range | 681 ohms | 681 ohms | 681 ohms | 681 ohms |