Yageo USA RES 604 OHM 1/16W .5% SMD 0402 RT0402DRE07604RL

Description
RES 604ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 604ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/16W .5% SMD 0402 - RT0402DRE07604RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/16W .5% SMD 0402
RT0402DRE07604RL
RES 604 OHM 1/16W .5% SMD 0402 RT0402DRE07604RL
RES 604ohm 1/16W .5% SMD 0402

RES 604ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2307-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2307-2-ND
Chip Resistor - Surface Mount 311-2307-2-ND
604 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

604 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2307-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2307-6-ND
Chip Resistor - Surface Mount 311-2307-6-ND
604 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

604 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2307-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2307-1-ND
Chip Resistor - Surface Mount 311-2307-1-ND
604 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

604 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE07604RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE07604RL
Resistors - Chip Resistor - Surface Mount RT0402DRE07604RL
RES SMD 604 OHM 0.5% 1/16W 0402

RES SMD 604 OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRE07604RL 311-2307-2-ND RT0402DRE07604RL
Product Name RES 604 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details