Yageo USA RES 56.0K OHM 1/16W .5% SMD 0402 RT0402DRE0756KL

Description
RES 56.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 56.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0K OHM 1/16W .5% SMD 0402 - RT0402DRE0756KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/16W .5% SMD 0402
RT0402DRE0756KL
RES 56.0K OHM 1/16W .5% SMD 0402 RT0402DRE0756KL
RES 56.0Kohm 1/16W .5% SMD 0402

RES 56.0Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402DRE0756KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRE0756KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402DRE0756KLDKR-ND
RES SMD 56K OHM 0.5% 1/16W 0402

RES SMD 56K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402DRE0756KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRE0756KLCT-ND
Chip Resistor - Surface Mount 13-RT0402DRE0756KLCT-ND
RES SMD 56K OHM 0.5% 1/16W 0402

RES SMD 56K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402DRE0756KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRE0756KLTR-ND
Chip Resistor - Surface Mount 13-RT0402DRE0756KLTR-ND
56 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE0756KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE0756KL
Resistors - Chip Resistor - Surface Mount RT0402DRE0756KL
RES SMD 56K OHM 0.5% 1/16W 0402

RES SMD 56K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRE0756KL 13-RT0402DRE0756KLDKR-ND RT0402DRE0756KL
Product Name RES 56.0K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 56000 ohms 56000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers