Yageo USA RES 4.02K OHM 1/16W .5% SMD 0402 RT0402DRE074K02L

Description
RES 4.02Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 4.02Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/16W .5% SMD 0402 - RT0402DRE074K02L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/16W .5% SMD 0402
RT0402DRE074K02L
RES 4.02K OHM 1/16W .5% SMD 0402 RT0402DRE074K02L
RES 4.02Kohm 1/16W .5% SMD 0402

RES 4.02Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2297-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2297-2-ND
Chip Resistor - Surface Mount 311-2297-2-ND
4.02 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.02 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2297-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2297-6-ND
Chip Resistor - Surface Mount 311-2297-6-ND
4.02 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.02 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2297-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2297-1-ND
Chip Resistor - Surface Mount 311-2297-1-ND
4.02 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.02 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE074K02L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE074K02L
Resistors - Chip Resistor - Surface Mount RT0402DRE074K02L
RES SMD 4.02KOHM 0.5% 1/16W 0402

RES SMD 4.02KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRE074K02L 311-2297-2-ND RT0402DRE074K02L
Product Name RES 4.02K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 4020 ohms 4020 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details