Yageo USA RES 47.0K OHM 1/16W .5% SMD 0402 RT0402DRE0747KL

Description
RES 47.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 47.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/16W .5% SMD 0402 - RT0402DRE0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/16W .5% SMD 0402
RT0402DRE0747KL
RES 47.0K OHM 1/16W .5% SMD 0402 RT0402DRE0747KL
RES 47.0Kohm 1/16W .5% SMD 0402

RES 47.0Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2295-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2295-2-ND
Chip Resistor - Surface Mount 311-2295-2-ND
47 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2295-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2295-1-ND
Chip Resistor - Surface Mount 311-2295-1-ND
47 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2295-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2295-6-ND
Chip Resistor - Surface Mount 311-2295-6-ND
47 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES SMD 47K OHM 0.5% 1/16W 0402 - 898-RT0402DRE0747KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 47K OHM 0.5% 1/16W 0402
898-RT0402DRE0747KL
RES SMD 47K OHM 0.5% 1/16W 0402 898-RT0402DRE0747KL
RES SMD 47K OHM 0.5% 1/16W 0402

RES SMD 47K OHM 0.5% 1/16W 0402

Supplier's Site
Res, 47K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8113
Res, 47K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8113
RES, 47K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0258
Res, 47K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0258
RES, 47K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402DRE0747KL 311-2295-2-ND 898-RT0402DRE0747KL 58AK8113
Product Name RES 47.0K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount RES SMD 47K OHM 0.5% 1/16W 0402 Res, 47K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details