Yageo USA RES 3.00K OHM 1/16W .5% SMD 0402 RT0402DRE073KL

Description
RES 3.00Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 3.00Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/16W .5% SMD 0402 - RT0402DRE073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/16W .5% SMD 0402
RT0402DRE073KL
RES 3.00K OHM 1/16W .5% SMD 0402 RT0402DRE073KL
RES 3.00Kohm 1/16W .5% SMD 0402

RES 3.00Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402DRE073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRE073KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402DRE073KLDKR-ND
RES SMD 3K OHM 0.5% 1/16W 0402

RES SMD 3K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402DRE073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRE073KLCT-ND
Chip Resistor - Surface Mount 13-RT0402DRE073KLCT-ND
RES SMD 3K OHM 0.5% 1/16W 0402

RES SMD 3K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402DRE073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRE073KLTR-ND
Chip Resistor - Surface Mount 13-RT0402DRE073KLTR-ND
3 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402DRE073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRE073KL
Chip Resistor - Surface Mount RT0402DRE073KL
RES SMD 3K OHM 0.5% 1/16W 0402

RES SMD 3K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE073KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE073KL
Resistors - Chip Resistor - Surface Mount RT0402DRE073KL
RES SMD 3K OHM 0.5% 1/16W 0402

RES SMD 3K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402DRE073KL 13-RT0402DRE073KLDKR-ND RT0402DRE073KL RT0402DRE073KL
Product Name RES 3.00K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details