Yageo USA Chip Resistor - Surface Mount RT0402DRE073K74L

Description
3.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4436TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4436TR-ND
Chip Resistor - Surface Mount YAG4436TR-ND
3.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4436DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4436DKR-ND
Chip Resistor - Surface Mount YAG4436DKR-ND
3.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4436CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4436CT-ND
Chip Resistor - Surface Mount YAG4436CT-ND
3.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.74 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 3.74K OHM 1/16W .5% SMD 0402 - RT0402DRE073K74L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/16W .5% SMD 0402
RT0402DRE073K74L
RES 3.74K OHM 1/16W .5% SMD 0402 RT0402DRE073K74L
RES 3.74Kohm 1/16W .5% SMD 0402

RES 3.74Kohm 1/16W .5% SMD 0402

Supplier's Site
Res, 3K74, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8111
Res, 3K74, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8111
RES, 3K74, 0.5%, 0.063W, THIN FILM, 0402; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K74, 0.5%, 0.063W, THIN FILM, 0402; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K74, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6473
Res, 3K74, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6473
RES, 3K74, 0.5%, 0.063W, THIN FILM, 0402; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K74, 0.5%, 0.063W, THIN FILM, 0402; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE073K74L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE073K74L
Resistors - Chip Resistor - Surface Mount RT0402DRE073K74L
RES SMD 3.74KOHM 0.5% 1/16W 0402

RES SMD 3.74KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number YAG4436TR-ND RT0402DRE073K74L 58AK8111 RT0402DRE073K74L
Product Name Chip Resistor - Surface Mount RES 3.74K OHM 1/16W .5% SMD 0402 Res, 3K74, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details