Yageo USA Chip Resistor - Surface Mount RT0402DRE073K2L

Description
3.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2283-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2283-1-ND
Chip Resistor - Surface Mount 311-2283-1-ND
3.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2283-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2283-2-ND
Chip Resistor - Surface Mount 311-2283-2-ND
3.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2283-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2283-6-ND
Chip Resistor - Surface Mount 311-2283-6-ND
3.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 3K2, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K2, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4164
Res, 3K2, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4164
RES, 3K2, 0.5%, 0.0625W, THIN FILM, 0402; Resistance:3.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K2, 0.5%, 0.0625W, THIN FILM, 0402; Resistance:3.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K2, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K2, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5592
Res, 3K2, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5592
RES, 3K2, 0.5%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 3K2, 0.5%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 3K2, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K2, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4163
Res, 3K2, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4163
RES, 3K2, 0.5%, 0.0625W, THIN FILM, 0402; Resistance:3.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K2, 0.5%, 0.0625W, THIN FILM, 0402; Resistance:3.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRE073K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRE073K2L
Chip Resistor - Surface Mount RT0402DRE073K2L
RES SMD 3.2K OHM 0.5% 1/16W 0402

RES SMD 3.2K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-2283-1-ND 49AK4164 46AK5592 RT0402DRE073K2L
Product Name Chip Resistor - Surface Mount Res, 3K2, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo Res, 3K2, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details