RES 390ohm 1/16W .5% SMD 0402
390 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 390 OHM 0.5% 1/16W 0402
RES SMD 390 OHM 0.5% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT0402DRE07390RL | RT0402DRE07390RL-ND | RT0402DRE07390RL | RT0402DRE07390RL |
| Product Name | RES 390 OHM 1/16W .5% SMD 0402 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 (1005 Metric) | |
| Resistance Range | 390 ohms | 390 ohms | 390 ohms | 390 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0630 to 0.0625 watts |
| Configuration | Single Resistor |