Yageo USA Chip Resistor - Surface Mount RT0402DRE0736RL

Description
36 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
36 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-36UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-36UTR-ND
Chip Resistor - Surface Mount 311-36UTR-ND
36 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

36 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 36 OHM 1/16W .5% 0402 SMD - RT0402DRE0736RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 1/16W .5% 0402 SMD
RT0402DRE0736RL
RES 36 OHM 1/16W .5% 0402 SMD RT0402DRE0736RL
RES 36ohm 1/16W .5% 0402 SMD

RES 36ohm 1/16W .5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402DRE0736RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE0736RL
Resistors - Chip Resistor - Surface Mount RT0402DRE0736RL
RES SMD 36 OHM 0.5% 1/16W 0402

RES SMD 36 OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-36UTR-ND RT0402DRE0736RL RT0402DRE0736RL
Product Name Chip Resistor - Surface Mount RES 36 OHM 1/16W .5% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 36 ohms 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details