2.71 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
2.71 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
2.71 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 2K71, 0.5%, 0.063W, THIN FILM, 0402; Resistance:2.71kohm;
RES, 2K71, 0.5%, 0.063W, THIN FILM, 0402; Resistance:2.71kohm;
RES SMD 2.71KOHM 0.5% 1/16W 0402
RES SMD 2.71KOHM 0.5% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG4435TR-ND | 59AK2267 | RT0402DRE072K71L | RT0402DRE072K71L |
| Product Name | Chip Resistor - Surface Mount | Res, 2K71, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |