Yageo USA Chip Resistor - Surface Mount RT0402DRE072K49L

Description
2.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2267-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2267-6-ND
Chip Resistor - Surface Mount 311-2267-6-ND
2.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2267-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2267-1-ND
Chip Resistor - Surface Mount 311-2267-1-ND
2.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2267-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2267-2-ND
Chip Resistor - Surface Mount 311-2267-2-ND
2.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 2.49K OHM 1/16W .5% SMD 0402 - RT0402DRE072K49L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/16W .5% SMD 0402
RT0402DRE072K49L
RES 2.49K OHM 1/16W .5% SMD 0402 RT0402DRE072K49L
RES 2.49Kohm 1/16W .5% SMD 0402

RES 2.49Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRE072K49L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRE072K49L
Chip Resistor - Surface Mount RT0402DRE072K49L
RES SMD 2.49KOHM 0.5% 1/16W 0402

RES SMD 2.49KOHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 311-2267-6-ND RT0402DRE072K49L RT0402DRE072K49L
Product Name Chip Resistor - Surface Mount RES 2.49K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details