Yageo USA Chip Resistor - Surface Mount RT0402DRE072K21L

Description
2.21 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2265-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2265-1-ND
Chip Resistor - Surface Mount 311-2265-1-ND
2.21 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.21 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2265-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2265-2-ND
Chip Resistor - Surface Mount 311-2265-2-ND
2.21 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.21 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 2.21K OHM 1/16W .5% SMD 0402 - RT0402DRE072K21L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/16W .5% SMD 0402
RT0402DRE072K21L
RES 2.21K OHM 1/16W .5% SMD 0402 RT0402DRE072K21L
RES 2.21Kohm 1/16W .5% SMD 0402

RES 2.21Kohm 1/16W .5% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402DRE072K21L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE072K21L
Resistors - Chip Resistor - Surface Mount RT0402DRE072K21L
RES SMD 2.21KOHM 0.5% 1/16W 0402

RES SMD 2.21KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2265-1-ND RT0402DRE072K21L RT0402DRE072K21L
Product Name Chip Resistor - Surface Mount RES 2.21K OHM 1/16W .5% SMD 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details