Yageo USA RES 220 OHM 1/16W .5% SMD 0402 RT0402DRE07220RL

Description
RES 220ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 220ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/16W .5% SMD 0402 - RT0402DRE07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/16W .5% SMD 0402
RT0402DRE07220RL
RES 220 OHM 1/16W .5% SMD 0402 RT0402DRE07220RL
RES 220ohm 1/16W .5% SMD 0402

RES 220ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRE07220RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRE07220RL-ND
Chip Resistor - Surface Mount RT0402DRE07220RL-ND
220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE07220RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE07220RL
Resistors - Chip Resistor - Surface Mount RT0402DRE07220RL
RES SMD 220 OHM 0.5% 1/16W 0402

RES SMD 220 OHM 0.5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRE07220RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRE07220RL
Chip Resistor - Surface Mount RT0402DRE07220RL
RES SMD 220 OHM 0.5% 1/16W 0402

RES SMD 220 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402DRE07220RL RT0402DRE07220RL-ND RT0402DRE07220RL RT0402DRE07220RL
Product Name RES 220 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD204JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details