21 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 21.0ohm 1/16W .5% SMD 0402
RES SMD 21 OHM 0.5% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0402DRE0721RL-ND | RT0402DRE0721RL | RT0402DRE0721RL |
| Product Name | Chip Resistor - Surface Mount | RES 21.0 OHM 1/16W .5% SMD 0402 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 21 ohms | 21 ohms | 21 ohms |