Yageo USA RES 200 OHM 1/16W .5% SMD 0402 RT0402DRE07200RL

Description
RES 200ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 200ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/16W .5% SMD 0402 - RT0402DRE07200RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/16W .5% SMD 0402
RT0402DRE07200RL
RES 200 OHM 1/16W .5% SMD 0402 RT0402DRE07200RL
RES 200ohm 1/16W .5% SMD 0402

RES 200ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2253-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2253-2-ND
Chip Resistor - Surface Mount 311-2253-2-ND
200 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2253-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2253-6-ND
Chip Resistor - Surface Mount 311-2253-6-ND
200 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2253-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2253-1-ND
Chip Resistor - Surface Mount 311-2253-1-ND
200 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402DRE07200RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRE07200RL
Chip Resistor - Surface Mount RT0402DRE07200RL
RES SMD 200 OHM 0.5% 1/16W 0402

RES SMD 200 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Res, 200R, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0255
Res, 200R, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0255
RES, 200R, 0.5%, 0.063W, THIN FILM, 0402; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200R, 0.5%, 0.063W, THIN FILM, 0402; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402DRE07200RL 311-2253-2-ND RT0402DRE07200RL 59AK0255
Product Name RES 200 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 200R, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details