Yageo USA RES 1.82K OHM 1/16W .5% SMD 0402 RT0402DRE071K82L

Description
RES 1.82Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 1.82Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/16W .5% SMD 0402 - RT0402DRE071K82L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/16W .5% SMD 0402
RT0402DRE071K82L
RES 1.82K OHM 1/16W .5% SMD 0402 RT0402DRE071K82L
RES 1.82Kohm 1/16W .5% SMD 0402

RES 1.82Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRE071K82L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRE071K82L-ND
Chip Resistor - Surface Mount RT0402DRE071K82L-ND
1.82 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.82 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE071K82L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE071K82L
Resistors - Chip Resistor - Surface Mount RT0402DRE071K82L
RES SMD 1.82KOHM 0.5% 1/16W 0402

RES SMD 1.82KOHM 0.5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRE071K82L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRE071K82L
Chip Resistor - Surface Mount RT0402DRE071K82L
RES SMD 1.82KOHM 0.5% 1/16W 0402

RES SMD 1.82KOHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402DRE071K82L RT0402DRE071K82L-ND RT0402DRE071K82L RT0402DRE071K82L
Product Name RES 1.82K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1820 ohms 1820 ohms 1820 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details