Yageo USA RES 1.65K OHM 1/16W .5% SMD 0402 RT0402DRE071K65L

Description
RES 1.65Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 1.65Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/16W .5% SMD 0402 - RT0402DRE071K65L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/16W .5% SMD 0402
RT0402DRE071K65L
RES 1.65K OHM 1/16W .5% SMD 0402 RT0402DRE071K65L
RES 1.65Kohm 1/16W .5% SMD 0402

RES 1.65Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2247-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2247-1-ND
Chip Resistor - Surface Mount 311-2247-1-ND
1.65 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.65 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2247-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2247-6-ND
Chip Resistor - Surface Mount 311-2247-6-ND
1.65 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.65 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2247-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2247-2-ND
Chip Resistor - Surface Mount 311-2247-2-ND
1.65 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.65 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE071K65L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE071K65L
Resistors - Chip Resistor - Surface Mount RT0402DRE071K65L
RES SMD 1.65KOHM 0.5% 1/16W 0402

RES SMD 1.65KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRE071K65L 311-2247-1-ND RT0402DRE071K65L
Product Name RES 1.65K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1650 ohms 1650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details