Yageo USA RES 15.0K OHM 1/16W .5% SMD 0402 RT0402DRE0715KL

Description
RES 15.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 15.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1/16W .5% SMD 0402 - RT0402DRE0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/16W .5% SMD 0402
RT0402DRE0715KL
RES 15.0K OHM 1/16W .5% SMD 0402 RT0402DRE0715KL
RES 15.0Kohm 1/16W .5% SMD 0402

RES 15.0Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2229-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2229-1-ND
Chip Resistor - Surface Mount 311-2229-1-ND
15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2229-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2229-6-ND
Chip Resistor - Surface Mount 311-2229-6-ND
15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2229-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2229-2-ND
Chip Resistor - Surface Mount 311-2229-2-ND
15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 15K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0254
Res, 15K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0254
RES, 15K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRE0715KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRE0715KL
Chip Resistor - Surface Mount RT0402DRE0715KL
RES SMD 15K OHM 0.5% 1/16W 0402

RES SMD 15K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE0715KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE0715KL
Resistors - Chip Resistor - Surface Mount RT0402DRE0715KL
RES SMD 15K OHM 0.5% 1/16W 0402

RES SMD 15K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402DRE0715KL 311-2229-1-ND 59AK0254 RT0402DRE0715KL RT0402DRE0715KL
Product Name RES 15.0K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Res, 15K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573242 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details