Yageo USA RES 10.7K OHM 1/16W .5% SMD 0402 RT0402DRE0710K7L

Description
RES 10.7Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 10.7Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/16W .5% SMD 0402 - RT0402DRE0710K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/16W .5% SMD 0402
RT0402DRE0710K7L
RES 10.7K OHM 1/16W .5% SMD 0402 RT0402DRE0710K7L
RES 10.7Kohm 1/16W .5% SMD 0402

RES 10.7Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRE0710K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRE0710K7L-ND
Chip Resistor - Surface Mount RT0402DRE0710K7L-ND
10.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE0710K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE0710K7L
Resistors - Chip Resistor - Surface Mount RT0402DRE0710K7L
RES SMD 10.7KOHM 0.5% 1/16W 0402

RES SMD 10.7KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRE0710K7L RT0402DRE0710K7L-ND RT0402DRE0710K7L
Product Name RES 10.7K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 10700 ohms 10700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details