Yageo USA RES 953 OHM 1/16W .5% SMD 0402 RT0402DRD07953RL

Description
RES 953ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 953ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/16W .5% SMD 0402 - RT0402DRD07953RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/16W .5% SMD 0402
RT0402DRD07953RL
RES 953 OHM 1/16W .5% SMD 0402 RT0402DRD07953RL
RES 953ohm 1/16W .5% SMD 0402

RES 953ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD07953RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD07953RL-ND
Chip Resistor - Surface Mount RT0402DRD07953RL-ND
953 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

953 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD07953RL RT0402DRD07953RL-ND
Product Name RES 953 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 953 ohms 953 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers