Yageo USA Chip Resistor - Surface Mount RT0402DRD0791RL

Description
91 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
91 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402DRD0791RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD0791RL-ND
Chip Resistor - Surface Mount RT0402DRD0791RL-ND
91 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

91 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 91.0 OHM 1/16W .5% SMD 0402 - RT0402DRD0791RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 1/16W .5% SMD 0402
RT0402DRD0791RL
RES 91.0 OHM 1/16W .5% SMD 0402 RT0402DRD0791RL
RES 91.0ohm 1/16W .5% SMD 0402

RES 91.0ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD0791RL - 932463-RT0402DRD0791RL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0402DRD0791RL
932463-RT0402DRD0791RL
Chip Resistor - Surface Mount - RT0402DRD0791RL 932463-RT0402DRD0791RL
Manufacturer: Yageo Win Source Part Number: 932463-RT0402DRD0791 RL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 91 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Yageo
Win Source Part Number: 932463-RT0402DRD0791RL
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 91 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
SMD 91 OHM 16W Resistor - 52-RT0402DRD0791RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 91 OHM 16W Resistor
52-RT0402DRD0791RL
SMD 91 OHM 16W Resistor 52-RT0402DRD0791RL
RES SMD 91 OHM 0.5% 1/16W 0402 Product overview: RT0402DRD0791RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402DRD0791RL can be used for catalog matching and distributor lookup.

RES SMD 91 OHM 0.5% 1/16W 0402 Product overview: RT0402DRD0791RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402DRD0791RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402DRD0791RL-ND RT0402DRD0791RL 932463-RT0402DRD0791RL 52-RT0402DRD0791RL
Product Name Chip Resistor - Surface Mount RES 91.0 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount - RT0402DRD0791RL SMD 91 OHM 16W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 (1005 Metric)
Resistance Range 91 ohms 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details