Yageo USA RES 8.06K OHM 1/16W .5% SMD 0402 RT0402DRD078K06L

Description
RES 8.06Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 8.06Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/16W .5% SMD 0402 - RT0402DRD078K06L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/16W .5% SMD 0402
RT0402DRD078K06L
RES 8.06K OHM 1/16W .5% SMD 0402 RT0402DRD078K06L
RES 8.06Kohm 1/16W .5% SMD 0402

RES 8.06Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2207-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2207-2-ND
Chip Resistor - Surface Mount 311-2207-2-ND
8.06 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.06 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2207-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2207-1-ND
Chip Resistor - Surface Mount 311-2207-1-ND
8.06 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.06 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2207-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2207-6-ND
Chip Resistor - Surface Mount 311-2207-6-ND
8.06 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.06 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRD078K06L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD078K06L
Resistors - Chip Resistor - Surface Mount RT0402DRD078K06L
RES SMD 8.06KOHM 0.5% 1/16W 0402

RES SMD 8.06KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRD078K06L 311-2207-2-ND RT0402DRD078K06L
Product Name RES 8.06K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 8060 ohms 8060 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details