Yageo USA RES 619 OHM 1/16W .5% SMD 0402 RT0402DRD07619RL

Description
RES 619ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 619ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/16W .5% SMD 0402 - RT0402DRD07619RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/16W .5% SMD 0402
RT0402DRD07619RL
RES 619 OHM 1/16W .5% SMD 0402 RT0402DRD07619RL
RES 619ohm 1/16W .5% SMD 0402

RES 619ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD07619RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD07619RL-ND
Chip Resistor - Surface Mount RT0402DRD07619RL-ND
619 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

619 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD07619RL RT0402DRD07619RL-ND
Product Name RES 619 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 619 ohms 619 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details