Yageo USA Chip Resistor - Surface Mount RT0402DRD074K7L

Description
4.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2191-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2191-1-ND
Chip Resistor - Surface Mount 311-2191-1-ND
4.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2191-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2191-2-ND
Chip Resistor - Surface Mount 311-2191-2-ND
4.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2191-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2191-6-ND
Chip Resistor - Surface Mount 311-2191-6-ND
4.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 4.70K OHM 1/16W .5% SMD 0402 - RT0402DRD074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/16W .5% SMD 0402
RT0402DRD074K7L
RES 4.70K OHM 1/16W .5% SMD 0402 RT0402DRD074K7L
RES 4.70Kohm 1/16W .5% SMD 0402

RES 4.70Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD074K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRD074K7L
Chip Resistor - Surface Mount RT0402DRD074K7L
RES SMD 4.7K OHM 0.5% 1/16W 0402

RES SMD 4.7K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Res, 4K7, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK6208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK6208
Res, 4K7, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK6208
RES, 4K7, 0.5%, 0.063W, THIN FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.063W, THIN FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8108
Res, 4K7, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8108
RES, 4K7, 0.5%, 0.063W, THIN FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.063W, THIN FILM, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-2191-1-ND RT0402DRD074K7L RT0402DRD074K7L 58AK6208
Product Name Chip Resistor - Surface Mount RES 4.70K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Res, 4K7, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5233FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers