Yageo USA Chip Resistor - Surface Mount RT0402DRD074K53L

Description
4.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4431TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4431TR-ND
Chip Resistor - Surface Mount YAG4431TR-ND
4.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4431CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4431CT-ND
Chip Resistor - Surface Mount YAG4431CT-ND
4.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4431DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4431DKR-ND
Chip Resistor - Surface Mount YAG4431DKR-ND
4.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.53 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 4.53K OHM 1/16W .5% SMD 0402 - RT0402DRD074K53L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/16W .5% SMD 0402
RT0402DRD074K53L
RES 4.53K OHM 1/16W .5% SMD 0402 RT0402DRD074K53L
RES 4.53Kohm 1/16W .5% SMD 0402

RES 4.53Kohm 1/16W .5% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402DRD074K53L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD074K53L
Resistors - Chip Resistor - Surface Mount RT0402DRD074K53L
RES SMD 4.53KOHM 0.5% 1/16W 0402

RES SMD 4.53KOHM 0.5% 1/16W 0402

Supplier's Site
RES SMD 4.53K OHM 0.5% 1/16W - 898-RT0402DRD074K53L - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.53K OHM 0.5% 1/16W
898-RT0402DRD074K53L
RES SMD 4.53K OHM 0.5% 1/16W 898-RT0402DRD074K53L
RES SMD 4.53K OHM 0.5% 1/16W

RES SMD 4.53K OHM 0.5% 1/16W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number YAG4431TR-ND RT0402DRD074K53L RT0402DRD074K53L 898-RT0402DRD074K53L
Product Name Chip Resistor - Surface Mount RES 4.53K OHM 1/16W .5% SMD 0402 Resistors - Chip Resistor - Surface Mount RES SMD 4.53K OHM 0.5% 1/16W
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details