Yageo USA RES 48.7K OHM 1/16W .5% SMD 0402 RT0402DRD0748K7L

Description
RES 48.7Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 48.7Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/16W .5% SMD 0402 - RT0402DRD0748K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/16W .5% SMD 0402
RT0402DRD0748K7L
RES 48.7K OHM 1/16W .5% SMD 0402 RT0402DRD0748K7L
RES 48.7Kohm 1/16W .5% SMD 0402

RES 48.7Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2188-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2188-6-ND
Chip Resistor - Surface Mount 311-2188-6-ND
48.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2188-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2188-2-ND
Chip Resistor - Surface Mount 311-2188-2-ND
48.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2188-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2188-1-ND
Chip Resistor - Surface Mount 311-2188-1-ND
48.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD0748K7L 311-2188-6-ND
Product Name RES 48.7K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 48700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details