Yageo USA RES 47.0K OHM 1/16W .5% SMD 0402 RT0402DRD0747KL

Description
RES 47.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 47.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/16W .5% SMD 0402 - RT0402DRD0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/16W .5% SMD 0402
RT0402DRD0747KL
RES 47.0K OHM 1/16W .5% SMD 0402 RT0402DRD0747KL
RES 47.0Kohm 1/16W .5% SMD 0402

RES 47.0Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2187-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2187-2-ND
Chip Resistor - Surface Mount 311-2187-2-ND
47 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2187-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2187-1-ND
Chip Resistor - Surface Mount 311-2187-1-ND
47 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2187-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2187-6-ND
Chip Resistor - Surface Mount 311-2187-6-ND
47 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRD0747KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD0747KL
Resistors - Chip Resistor - Surface Mount RT0402DRD0747KL
RES SMD 47K OHM 0.5% 1/16W 0402

RES SMD 47K OHM 0.5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRD0747KL
Chip Resistor - Surface Mount RT0402DRD0747KL
RES SMD 47K OHM 0.5% 1/16W 0402

RES SMD 47K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402DRD0747KL 311-2187-2-ND RT0402DRD0747KL RT0402DRD0747KL
Product Name RES 47.0K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details