Yageo USA RES 464 OHM 1/16W .5% SMD 0402 RT0402DRD07464RL

Description
RES 464ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 464ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/16W .5% SMD 0402 - RT0402DRD07464RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/16W .5% SMD 0402
RT0402DRD07464RL
RES 464 OHM 1/16W .5% SMD 0402 RT0402DRD07464RL
RES 464ohm 1/16W .5% SMD 0402

RES 464ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD07464RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD07464RL-ND
Chip Resistor - Surface Mount RT0402DRD07464RL-ND
464 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

464 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD07464RL RT0402DRD07464RL-ND
Product Name RES 464 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 464 ohms 464 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details