Yageo USA RES 44.2K OHM 1/16W .5% SMD 0402 RT0402DRD0744K2L

Description
RES 44.2Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 44.2Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/16W .5% SMD 0402 - RT0402DRD0744K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/16W .5% SMD 0402
RT0402DRD0744K2L
RES 44.2K OHM 1/16W .5% SMD 0402 RT0402DRD0744K2L
RES 44.2Kohm 1/16W .5% SMD 0402

RES 44.2Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2185-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2185-6-ND
Chip Resistor - Surface Mount 311-2185-6-ND
44.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

44.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2185-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2185-2-ND
Chip Resistor - Surface Mount 311-2185-2-ND
44.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

44.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2185-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2185-1-ND
Chip Resistor - Surface Mount 311-2185-1-ND
44.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

44.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402DRD0744K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRD0744K2L
Chip Resistor - Surface Mount RT0402DRD0744K2L
RES SMD 44.2KOHM 0.5% 1/16W 0402

RES SMD 44.2KOHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402DRD0744K2L 311-2185-6-ND RT0402DRD0744K2L
Product Name RES 44.2K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 44200 ohms 44200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details