Yageo USA RES 430 OHM 1/16W .5% SMD 0402 RT0402DRD07430RL

Description
RES 430ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 430ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/16W .5% SMD 0402 - RT0402DRD07430RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/16W .5% SMD 0402
RT0402DRD07430RL
RES 430 OHM 1/16W .5% SMD 0402 RT0402DRD07430RL
RES 430ohm 1/16W .5% SMD 0402

RES 430ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD07430RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD07430RL-ND
Chip Resistor - Surface Mount RT0402DRD07430RL-ND
430 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

430 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD07430RL RT0402DRD07430RL-ND
Product Name RES 430 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 430 ohms 430 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details