Yageo USA RES 3.60K OHM 1/16W .5% SMD 0402 RT0402DRD073K6L

Description
RES 3.60Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 3.60Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60K OHM 1/16W .5% SMD 0402 - RT0402DRD073K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60K OHM 1/16W .5% SMD 0402
RT0402DRD073K6L
RES 3.60K OHM 1/16W .5% SMD 0402 RT0402DRD073K6L
RES 3.60Kohm 1/16W .5% SMD 0402

RES 3.60Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD073K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD073K6L-ND
Chip Resistor - Surface Mount RT0402DRD073K6L-ND
3.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD073K6L RT0402DRD073K6L-ND
Product Name RES 3.60K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573284 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details