Yageo USA RES 360 OHM 1/16W .5% SMD 0402 RT0402DRD07360RL

Description
RES 360ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 360ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/16W .5% SMD 0402 - RT0402DRD07360RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/16W .5% SMD 0402
RT0402DRD07360RL
RES 360 OHM 1/16W .5% SMD 0402 RT0402DRD07360RL
RES 360ohm 1/16W .5% SMD 0402

RES 360ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2175-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2175-1-ND
Chip Resistor - Surface Mount 311-2175-1-ND
360 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

360 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2175-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2175-2-ND
Chip Resistor - Surface Mount 311-2175-2-ND
360 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

360 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2175-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2175-6-ND
Chip Resistor - Surface Mount 311-2175-6-ND
360 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

360 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRD07360RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD07360RL
Resistors - Chip Resistor - Surface Mount RT0402DRD07360RL
RES SMD 360 OHM 0.5% 1/16W 0402

RES SMD 360 OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRD07360RL 311-2175-1-ND RT0402DRD07360RL
Product Name RES 360 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details