Yageo USA RES 340 OHM 1/16W .5% SMD 0402 RT0402DRD07340RL

Description
RES 340ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 340ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/16W .5% SMD 0402 - RT0402DRD07340RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/16W .5% SMD 0402
RT0402DRD07340RL
RES 340 OHM 1/16W .5% SMD 0402 RT0402DRD07340RL
RES 340ohm 1/16W .5% SMD 0402

RES 340ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD07340RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD07340RL-ND
Chip Resistor - Surface Mount RT0402DRD07340RL-ND
340 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

340 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD07340RL RT0402DRD07340RL-ND
Product Name RES 340 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 340 ohms 340 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details