Yageo USA Chip Resistor - Surface Mount RT0402DRD0730KL

Description
RES SMD 30K OHM 0.5% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 30K OHM 0.5% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402DRD0730KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRD0730KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402DRD0730KLDKR-ND
RES SMD 30K OHM 0.5% 1/16W 0402

RES SMD 30K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402DRD0730KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRD0730KLCT-ND
Chip Resistor - Surface Mount 13-RT0402DRD0730KLCT-ND
RES SMD 30K OHM 0.5% 1/16W 0402

RES SMD 30K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402DRD0730KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRD0730KLTR-ND
Chip Resistor - Surface Mount 13-RT0402DRD0730KLTR-ND
30 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 30.0K OHM 1/16W .5% SMD 0402 - RT0402DRD0730KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/16W .5% SMD 0402
RT0402DRD0730KL
RES 30.0K OHM 1/16W .5% SMD 0402 RT0402DRD0730KL
RES 30.0Kohm 1/16W .5% SMD 0402

RES 30.0Kohm 1/16W .5% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402DRD0730KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD0730KL
Resistors - Chip Resistor - Surface Mount RT0402DRD0730KL
RES SMD 30K OHM 0.5% 1/16W 0402

RES SMD 30K OHM 0.5% 1/16W 0402

Supplier's Site
Res, 30K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8107
Res, 30K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8107
RES, 30K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6464
Res, 30K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6464
RES, 30K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0402DRD0730KLDKR-ND RT0402DRD0730KL RT0402DRD0730KL 58AK8107
Product Name Chip Resistor - Surface Mount RES 30.0K OHM 1/16W .5% SMD 0402 Resistors - Chip Resistor - Surface Mount Res, 30K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614555-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567833P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD394GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details