Yageo USA Chip Resistor - Surface Mount RT0402DRD072KL

Description
2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT0402 resistor is a thin film chip resistor with a resistance value of 2 kΩ and a tolerance of ±0.5%. It has a power rating of 63 mW and is housed in a compact 0402 package, which measures 1.0 mm x 0.5 mm. This resistor is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The product is RoHS compliant and features halogen-free epoxy, contributing to reduced environmental impact. It is also characterized by high reliability and efficient PCB space utilization. The resistor can withstand various testing conditions, including short time overload and solderability tests, ensuring its durability in electronic applications.

Datasheet Summary
Powered by GS/AI

The Yageo RT0402 resistor is a thin film chip resistor with a resistance value of 2 kΩ and a tolerance of ±0.5%. It has a power rating of 63 mW and is housed in a compact 0402 package, which measures 1.0 mm x 0.5 mm. This resistor is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The product is RoHS compliant and features halogen-free epoxy, contributing to reduced environmental impact. It is also characterized by high reliability and efficient PCB space utilization. The resistor can withstand various testing conditions, including short time overload and solderability tests, ensuring its durability in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2170-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2170-1-ND
Chip Resistor - Surface Mount 311-2170-1-ND
2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2170-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2170-2-ND
Chip Resistor - Surface Mount 311-2170-2-ND
2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2170-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2170-6-ND
Chip Resistor - Surface Mount 311-2170-6-ND
2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 2.00K OHM 1/16W .5% SMD 0402 - RT0402DRD072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/16W .5% SMD 0402
RT0402DRD072KL
RES 2.00K OHM 1/16W .5% SMD 0402 RT0402DRD072KL
RES 2.00Kohm 1/16W .5% SMD 0402

RES 2.00Kohm 1/16W .5% SMD 0402

Supplier's Site
RES SMD 2K OHM 0.5% 1/16W 0402 - 898-RT0402DRD072KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 0.5% 1/16W 0402
898-RT0402DRD072KL
RES SMD 2K OHM 0.5% 1/16W 0402 898-RT0402DRD072KL
RES SMD 2K OHM 0.5% 1/16W 0402

RES SMD 2K OHM 0.5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRD072KL
Chip Resistor - Surface Mount RT0402DRD072KL
RES SMD 2K OHM 0.5% 1/16W 0402

RES SMD 2K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Res, 2K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4370
Res, 2K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4370
RES, 2K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4369
Res, 2K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4369
RES, 2K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-2170-1-ND RT0402DRD072KL 898-RT0402DRD072KL RT0402DRD072KL 59AK4370
Product Name Chip Resistor - Surface Mount RES 2.00K OHM 1/16W .5% SMD 0402 RES SMD 2K OHM 0.5% 1/16W 0402 Chip Resistor - Surface Mount Res, 2K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details