Yageo USA RES 2.55K OHM 1/16W .5% SMD 0402 RT0402DRD072K55L

Description
RES 2.55Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 2.55Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/16W .5% SMD 0402 - RT0402DRD072K55L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/16W .5% SMD 0402
RT0402DRD072K55L
RES 2.55K OHM 1/16W .5% SMD 0402 RT0402DRD072K55L
RES 2.55Kohm 1/16W .5% SMD 0402

RES 2.55Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2166-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2166-6-ND
Chip Resistor - Surface Mount 311-2166-6-ND
2.55 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.55 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2166-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2166-2-ND
Chip Resistor - Surface Mount 311-2166-2-ND
2.55 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.55 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2166-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2166-1-ND
Chip Resistor - Surface Mount 311-2166-1-ND
2.55 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.55 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRD072K55L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD072K55L
Resistors - Chip Resistor - Surface Mount RT0402DRD072K55L
RES SMD 2.55KOHM 0.5% 1/16W 0402

RES SMD 2.55KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRD072K55L 311-2166-6-ND RT0402DRD072K55L
Product Name RES 2.55K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 2550 ohms 2550 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details