Yageo USA RES 2.37K OHM 1/16W .5% SMD 0402 RT0402DRD072K37L

Description
RES 2.37Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 2.37Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/16W .5% SMD 0402 - RT0402DRD072K37L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/16W .5% SMD 0402
RT0402DRD072K37L
RES 2.37K OHM 1/16W .5% SMD 0402 RT0402DRD072K37L
RES 2.37Kohm 1/16W .5% SMD 0402

RES 2.37Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2165-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2165-2-ND
Chip Resistor - Surface Mount 311-2165-2-ND
2.37 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.37 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2165-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2165-1-ND
Chip Resistor - Surface Mount 311-2165-1-ND
2.37 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.37 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2165-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2165-6-ND
Chip Resistor - Surface Mount 311-2165-6-ND
2.37 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.37 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD072K37L 311-2165-2-ND
Product Name RES 2.37K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2370 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676198-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3162FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details