Yageo USA Chip Resistor - Surface Mount RT0402DRD0727KL

Description
27 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
27 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402DRD0727KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD0727KL-ND
Chip Resistor - Surface Mount RT0402DRD0727KL-ND
27 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 27.0K OHM 1/16W .5% SMD 0402 - RT0402DRD0727KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/16W .5% SMD 0402
RT0402DRD0727KL
RES 27.0K OHM 1/16W .5% SMD 0402 RT0402DRD0727KL
RES 27.0Kohm 1/16W .5% SMD 0402

RES 27.0Kohm 1/16W .5% SMD 0402

Supplier's Site
RES SMD 27K OHM 0.5% 1/16W 0402 - 898-RT0402DRD0727KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 27K OHM 0.5% 1/16W 0402
898-RT0402DRD0727KL
RES SMD 27K OHM 0.5% 1/16W 0402 898-RT0402DRD0727KL
RES SMD 27K OHM 0.5% 1/16W 0402

RES SMD 27K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRD0727KL-ND RT0402DRD0727KL 898-RT0402DRD0727KL
Product Name Chip Resistor - Surface Mount RES 27.0K OHM 1/16W .5% SMD 0402 RES SMD 27K OHM 0.5% 1/16W 0402
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details