Yageo USA Chip Resistor - Surface Mount RT0402DRD0724RL

Description
24 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
24 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402DRD0724RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD0724RL-ND
Chip Resistor - Surface Mount RT0402DRD0724RL-ND
24 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 24.0 OHM 1/16W .5% SMD 0402 - RT0402DRD0724RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0 OHM 1/16W .5% SMD 0402
RT0402DRD0724RL
RES 24.0 OHM 1/16W .5% SMD 0402 RT0402DRD0724RL
RES 24.0ohm 1/16W .5% SMD 0402

RES 24.0ohm 1/16W .5% SMD 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RT0402DRD0724RL-ND RT0402DRD0724RL
Product Name Chip Resistor - Surface Mount RES 24.0 OHM 1/16W .5% SMD 0402
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details