Yageo USA RES 240 OHM 1/16W .5% SMD 0402 RT0402DRD07240RL

Description
RES 240ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 240ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/16W .5% SMD 0402 - RT0402DRD07240RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/16W .5% SMD 0402
RT0402DRD07240RL
RES 240 OHM 1/16W .5% SMD 0402 RT0402DRD07240RL
RES 240ohm 1/16W .5% SMD 0402

RES 240ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402DRD07240RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRD07240RLTR-ND
Chip Resistor - Surface Mount 13-RT0402DRD07240RLTR-ND
240 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

240 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402DRD07240RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRD07240RLCT-ND
Chip Resistor - Surface Mount 13-RT0402DRD07240RLCT-ND
RES SMD 240 OHM 0.5% 1/16W 0402

RES SMD 240 OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402DRD07240RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRD07240RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402DRD07240RLDKR-ND
RES SMD 240 OHM 0.5% 1/16W 0402

RES SMD 240 OHM 0.5% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD07240RL 13-RT0402DRD07240RLTR-ND
Product Name RES 240 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 240 ohms 240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details