Yageo USA RES 221 OHM 1/16W .5% SMD 0402 RT0402DRD07221RL

Description
RES 221ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 221ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/16W .5% SMD 0402 - RT0402DRD07221RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/16W .5% SMD 0402
RT0402DRD07221RL
RES 221 OHM 1/16W .5% SMD 0402 RT0402DRD07221RL
RES 221ohm 1/16W .5% SMD 0402

RES 221ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD07221RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD07221RL-ND
Chip Resistor - Surface Mount RT0402DRD07221RL-ND
221 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

221 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD07221RL RT0402DRD07221RL-ND
Product Name RES 221 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 221 ohms 221 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details