Yageo USA RES 1.00K OHM 1/16W .5% SMD 0402 RT0402DRD071KL

Description
RES 1.00Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 1.00Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 1/16W .5% SMD 0402 - RT0402DRD071KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/16W .5% SMD 0402
RT0402DRD071KL
RES 1.00K OHM 1/16W .5% SMD 0402 RT0402DRD071KL
RES 1.00Kohm 1/16W .5% SMD 0402

RES 1.00Kohm 1/16W .5% SMD 0402

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1022330-RT0402DRD071KL
Resistors - Chip Resistor - Surface Mount 1022330-RT0402DRD071KL
Win Source Part Number: 1022330-RT0402DRD071 KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-2155-2,311-2155- 1,RT0402DRD071KL-ND, 311-2155-6

Win Source Part Number: 1022330-RT0402DRD071KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 311-2155-2,311-2155-1,RT0402DRD071KL-ND,311-2155-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2155-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2155-2-ND
Chip Resistor - Surface Mount 311-2155-2-ND
1 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2155-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2155-1-ND
Chip Resistor - Surface Mount 311-2155-1-ND
1 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2155-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2155-6-ND
Chip Resistor - Surface Mount 311-2155-6-ND
1 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 16W Resistor - 52-RT0402DRD071KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402DRD071KL
SMD 16W Resistor 52-RT0402DRD071KL
RES SMD 1K OHM 0.5% 1/16W 0402 Product overview: RT0402DRD071KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402DRD071KL can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 0.5% 1/16W 0402 Product overview: RT0402DRD071KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402DRD071KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402DRD071KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRD071KL
Chip Resistor - Surface Mount RT0402DRD071KL
RES SMD 1K OHM 0.5% 1/16W 0402

RES SMD 1K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Res, 1K, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5589
Res, 1K, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5589
RES, 1K, 0.5%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 1K, 0.5%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 1K, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4155
Res, 1K, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4155
RES, 1K, 0.5%, 0.0625W, THIN FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K, 0.5%, 0.0625W, THIN FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402DRD071KL 1022330-RT0402DRD071KL 311-2155-2-ND 52-RT0402DRD071KL RT0402DRD071KL 46AK5589 49AK4155
Product Name RES 1.00K OHM 1/16W .5% SMD 0402 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistor - Surface Mount Res, 1K, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 1K, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 (1005 Metric) 0402 0402; 0402 [1005 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-8 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details