Yageo USA Chip Resistor - Surface Mount RT0402DRD071K5L

Description
1.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2152-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2152-6-ND
Chip Resistor - Surface Mount 311-2152-6-ND
1.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2152-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2152-1-ND
Chip Resistor - Surface Mount 311-2152-1-ND
1.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2152-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2152-2-ND
Chip Resistor - Surface Mount 311-2152-2-ND
1.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 1.50K OHM 1/16W .5% SMD 0402 - RT0402DRD071K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/16W .5% SMD 0402
RT0402DRD071K5L
RES 1.50K OHM 1/16W .5% SMD 0402 RT0402DRD071K5L
RES 1.50Kohm 1/16W .5% SMD 0402

RES 1.50Kohm 1/16W .5% SMD 0402

Supplier's Site
Res, 1K5, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6457
Res, 1K5, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6457
RES, 1K5, 0.5%, 0.063W, THIN FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K5, 0.5%, 0.063W, THIN FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8101
Res, 1K5, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8101
RES, 1K5, 0.5%, 0.063W, THIN FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K5, 0.5%, 0.063W, THIN FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402DRD071K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRD071K5L
Chip Resistor - Surface Mount RT0402DRD071K5L
RES SMD 1.5K OHM 0.5% 1/16W 0402

RES SMD 1.5K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-2152-6-ND RT0402DRD071K5L 59AK6457 RT0402DRD071K5L
Product Name Chip Resistor - Surface Mount RES 1.50K OHM 1/16W .5% SMD 0402 Res, 1K5, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details