Yageo USA Chip Resistor - Surface Mount RT0402DRD0716RL

Description
16 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
16 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402DRD0716RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD0716RL-ND
Chip Resistor - Surface Mount RT0402DRD0716RL-ND
16 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 16.0 OHM 1/16W .5% SMD 0402 - RT0402DRD0716RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1/16W .5% SMD 0402
RT0402DRD0716RL
RES 16.0 OHM 1/16W .5% SMD 0402 RT0402DRD0716RL
RES 16.0ohm 1/16W .5% SMD 0402

RES 16.0ohm 1/16W .5% SMD 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RT0402DRD0716RL-ND RT0402DRD0716RL
Product Name Chip Resistor - Surface Mount RES 16.0 OHM 1/16W .5% SMD 0402
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details