Yageo USA RES 16.5K OHM 1/16W .5% SMD 0402 RT0402DRD0716K5L

Description
RES 16.5Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 16.5Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/16W .5% SMD 0402 - RT0402DRD0716K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/16W .5% SMD 0402
RT0402DRD0716K5L
RES 16.5K OHM 1/16W .5% SMD 0402 RT0402DRD0716K5L
RES 16.5Kohm 1/16W .5% SMD 0402

RES 16.5Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2145-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2145-6-ND
Chip Resistor - Surface Mount 311-2145-6-ND
16.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2145-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2145-2-ND
Chip Resistor - Surface Mount 311-2145-2-ND
16.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2145-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2145-1-ND
Chip Resistor - Surface Mount 311-2145-1-ND
16.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRD0716K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD0716K5L
Resistors - Chip Resistor - Surface Mount RT0402DRD0716K5L
RES SMD 16.5KOHM 0.5% 1/16W 0402

RES SMD 16.5KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRD0716K5L 311-2145-6-ND RT0402DRD0716K5L
Product Name RES 16.5K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 16500 ohms 16500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details