Yageo USA RES 15.0K OHM 1/16W .5% SMD 0402 RT0402DRD0715KL

Description
RES 15.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 15.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1/16W .5% SMD 0402 - RT0402DRD0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/16W .5% SMD 0402
RT0402DRD0715KL
RES 15.0K OHM 1/16W .5% SMD 0402 RT0402DRD0715KL
RES 15.0Kohm 1/16W .5% SMD 0402

RES 15.0Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2143-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2143-2-ND
Chip Resistor - Surface Mount 311-2143-2-ND
15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2143-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2143-6-ND
Chip Resistor - Surface Mount 311-2143-6-ND
15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2143-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2143-1-ND
Chip Resistor - Surface Mount 311-2143-1-ND
15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD0715KL 311-2143-2-ND
Product Name RES 15.0K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 15000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details