RES 13.7ohm 1/16W .5% SMD 0402
13.7 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0402DRD0713R7L | RT0402DRD0713R7L-ND |
| Product Name | RES 13.7 OHM 1/16W .5% SMD 0402 | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 |
| Resistance Range | 13.7 ohms | 13.7 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 16 watts | 0.0630 watts |
| Configuration | Single Resistor |