Yageo USA Resistors - Chip Resistor - Surface Mount RT0402DRD0712KL

Description
Win Source Part Number: 1121296-RT0402DRD071 2KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-2140-1,311-2140- 2,RT0402DRD0712KL-ND ,311-2140-6
Request a Quote Datasheet
Description
Win Source Part Number: 1121296-RT0402DRD071 2KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-2140-1,311-2140- 2,RT0402DRD0712KL-ND ,311-2140-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1121296-RT0402DRD0712KL
Resistors - Chip Resistor - Surface Mount 1121296-RT0402DRD0712KL
Win Source Part Number: 1121296-RT0402DRD071 2KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-2140-1,311-2140- 2,RT0402DRD0712KL-ND ,311-2140-6

Win Source Part Number: 1121296-RT0402DRD0712KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 12 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 311-2140-1,311-2140-2,RT0402DRD0712KL-ND,311-2140-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2140-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2140-2-ND
Chip Resistor - Surface Mount 311-2140-2-ND
12 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2140-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2140-6-ND
Chip Resistor - Surface Mount 311-2140-6-ND
12 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2140-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2140-1-ND
Chip Resistor - Surface Mount 311-2140-1-ND
12 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 16W Resistor - 52-RT0402DRD0712KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402DRD0712KL
SMD 16W Resistor 52-RT0402DRD0712KL
RES SMD 12K OHM 0.5% 1/16W 0402 Product overview: RT0402DRD0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402DRD0712KL can be used for catalog matching and distributor lookup.

RES SMD 12K OHM 0.5% 1/16W 0402 Product overview: RT0402DRD0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402DRD0712KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 12.0K OHM 1/16W .5% SMD 0402 - RT0402DRD0712KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1/16W .5% SMD 0402
RT0402DRD0712KL
RES 12.0K OHM 1/16W .5% SMD 0402 RT0402DRD0712KL
RES 12.0Kohm 1/16W .5% SMD 0402

RES 12.0Kohm 1/16W .5% SMD 0402

Supplier's Site
Res, 12K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6460
Res, 12K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6460
RES, 12K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6461
Res, 12K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6461
RES, 12K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRD0712KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD0712KL
Resistors - Chip Resistor - Surface Mount RT0402DRD0712KL
RES SMD 12K OHM 0.5% 1/16W 0402

RES SMD 12K OHM 0.5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD0712KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRD0712KL
Chip Resistor - Surface Mount RT0402DRD0712KL
RES SMD 12K OHM 0.5% 1/16W 0402

RES SMD 12K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1121296-RT0402DRD0712KL 311-2140-2-ND 52-RT0402DRD0712KL RT0402DRD0712KL 59AK6460 RT0402DRD0712KL RT0402DRD0712KL
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 16W Resistor RES 12.0K OHM 1/16W .5% SMD 0402 Res, 12K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567463 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details